ASUS logo

ASUS Vivobook Max X441UV-WX017D laptop Intel® Core™ i3 i3-6100U 35,6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX FreeDOS Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120685
Info modified on:
01 Feb 2025, 06:01:22
Short summary description ASUS Vivobook Max X441UV-WX017D laptop Intel® Core™ i3 i3-6100U 35,6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX FreeDOS Brown:

ASUS Vivobook Max X441UV-WX017D, Intel® Core™ i3, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Max X441UV-WX017D laptop Intel® Core™ i3 i3-6100U 35,6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX FreeDOS Brown:

ASUS Vivobook Max X441UV-WX017D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.