ASUS logo

ASUS Vivobook 14 X412FA-EK867T laptop Intel® Core™ i3 i3-8145U 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34995
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook 14 X412FA-EK867T laptop Intel® Core™ i3 i3-8145U 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook 14 X412FA-EK867T, Intel® Core™ i3, 2,1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook 14 X412FA-EK867T laptop Intel® Core™ i3 i3-8145U 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook 14 X412FA-EK867T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.