ASUS logo

ASUS X409JB-EK008T laptop Intel® Core™ i5 i5-1035G1 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5119
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS X409JB-EK008T laptop Intel® Core™ i5 i5-1035G1 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS X409JB-EK008T, Intel® Core™ i5, 1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 512 GB

Long summary description ASUS X409JB-EK008T laptop Intel® Core™ i5 i5-1035G1 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS X409JB-EK008T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.