ASUS X101-WHI025G, Intel Atom®, 1,33 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 8 GB
ASUS X101-WHI025G. Product type: Netbook. Processor family: Intel Atom®, Processor model: N435, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: SSD. Operating system installed: MeeGo. Product colour: White. Weight: 920 g