ASUS logo

ASUS VH226H computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85987
Info modified on:
08 May 2024, 22:50:33
Short summary description ASUS VH226H computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:

ASUS VH226H, 54,6 cm (21.5"), 1920 x 1080 pixels, 2 ms, Black

Long summary description ASUS VH226H computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:

ASUS VH226H. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.