ASUS logo

ASUS V9520/TD/128M graphics card GeForce FX 5200 GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92030
Info modified on:
20 Dec 2017, 11:17:34
Short summary description ASUS V9520/TD/128M graphics card GeForce FX 5200 GDDR:

ASUS V9520/TD/128M, GeForce FX 5200, GDDR, 128 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS V9520/TD/128M graphics card GeForce FX 5200 GDDR:

ASUS V9520/TD/128M. Graphics processor: GeForce FX 5200. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.