ASUS Vivo AiO V241, 60,5 cm (23.8"), Full HD, Intel® Pentium® Gold, 4 GB, 1,13 TB, Windows 10 Home
ASUS Vivo AiO V241. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Pentium® Gold. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White