ASUS Vivo AiO V221IC-UKBA020D, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, FreeDOS
ASUS Vivo AiO V221IC-UKBA020D. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2,5 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Built-in camera. Operating system installed: FreeDOS. Product colour: Black, Gold