ASUS Zenbook Pro 14 Duo OLED UX8402ZE-OLEDS755, Intel® Core™ i7, 2,3 GHz, 36,8 cm (14.5"), 2880 x 1800 pixels, 16 GB, 512 GB
ASUS Zenbook Pro 14 Duo OLED UX8402ZE-OLEDS755. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H, Processor frequency: 2,3 GHz. Display diagonal: 36,8 cm (14.5"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Black