ASUS Zenbook UX410UA-GV035T, Intel® Core™ i3, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 12 GB, 512 GB
ASUS Zenbook UX410UA-GV035T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey