ASUS UL30VT-QX030V, Intel® Core™2 Duo, 1,3 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS UL30VT-QX030V. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1,3 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® G210M. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1,7 kg