ASUS logo

ASUS Transformer Book Flip TP300LA-DW102H laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10830
Info modified on:
29 Jan 2025, 18:29:59
Short summary description ASUS Transformer Book Flip TP300LA-DW102H laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

ASUS Transformer Book Flip TP300LA-DW102H, Intel® Core™ i3, 1,9 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Transformer Book Flip TP300LA-DW102H laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

ASUS Transformer Book Flip TP300LA-DW102H. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1,9 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black, Silver

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.