ASUS VivoTab RT TF600T-32GB-BLK, 25,6 cm (10.1"), 1366 x 768 pixels, 32 GB, 2 GB, Windows RT, Stainless steel
ASUS VivoTab RT TF600T-32GB-BLK. Display diagonal: 25,6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,3 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1,06 kg. Operating system installed: Windows RT. Product colour: Stainless steel