ASUS logo

ASUS TAICHI TAICHI21-MPR1-H laptop Intel® Core™ i5 i5-3317U 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21297
Info modified on:
25 Jan 2025, 22:04:13
Short summary description ASUS TAICHI TAICHI21-MPR1-H laptop Intel® Core™ i5 i5-3317U 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS TAICHI TAICHI21-MPR1-H, Intel® Core™ i5, 1,7 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS TAICHI TAICHI21-MPR1-H laptop Intel® Core™ i5 i5-3317U 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS TAICHI TAICHI21-MPR1-H. Product type: Laptop, Form factor: Convertible (Dual Screen). Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1,7 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.