ASUS logo

ASUS STRIX-R9280-OC-3GD5 graphics card AMD Radeon R9 280 3 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65939
Info modified on:
02 Sept 2024, 20:24:43
Short summary description ASUS STRIX-R9280-OC-3GD5 graphics card AMD Radeon R9 280 3 GB GDDR5:

ASUS STRIX-R9280-OC-3GD5, Radeon R9 280, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS STRIX-R9280-OC-3GD5 graphics card AMD Radeon R9 280 3 GB GDDR5:

ASUS STRIX-R9280-OC-3GD5. Graphics processor family: AMD, Graphics processor: Radeon R9 280, Processor frequency: 980 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 5200 MHz. Maximum resolution: 2560 x 1600 pixels. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.