ASUS logo

ASUS S46CB-WX228H laptop Intel® Core™ i7 i7-3537U 35,6 cm (14") HD 6 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100832
Info modified on:
22 Jan 2025, 05:06:01
Short summary description ASUS S46CB-WX228H laptop Intel® Core™ i7 i7-3537U 35,6 cm (14") HD 6 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:

ASUS S46CB-WX228H, Intel® Core™ i7, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS S46CB-WX228H laptop Intel® Core™ i7 i7-3537U 35,6 cm (14") HD 6 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:

ASUS S46CB-WX228H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.