ASUS logo

ASUS ROG MAXIMUS IX EXTREME motherboard Intel® Z270 LGA 1151 (Socket H4) Extended ATX

Brand:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50175
Info modified on:
14 Mar 2024, 19:41:30
Short summary description ASUS ROG MAXIMUS IX EXTREME motherboard Intel® Z270 LGA 1151 (Socket H4) Extended ATX:

ASUS ROG MAXIMUS IX EXTREME, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, LGA 1151 (Socket H4), DDR4-SDRAM, 64 GB

Long summary description ASUS ROG MAXIMUS IX EXTREME motherboard Intel® Z270 LGA 1151 (Socket H4) Extended ATX:

ASUS ROG MAXIMUS IX EXTREME. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Graphics card: HD Graphics, Maximum resolution: 4096 x 2160 pixels. USB connector type: USB Type-A, USB Type-C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.