ASUS logo

ASUS R511LA-XX1595T laptop Intel® Core™ i5 i5-5200U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79160
Info modified on:
22 Jan 2025, 06:17:22
Short summary description ASUS R511LA-XX1595T laptop Intel® Core™ i5 i5-5200U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

ASUS R511LA-XX1595T, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS R511LA-XX1595T laptop Intel® Core™ i5 i5-5200U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

ASUS R511LA-XX1595T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.