ASUS PRO79IJ-TY032C, Intel® Core™2 Duo, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 2 GB, 500 GB
ASUS PRO79IJ-TY032C. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Weight: 3,32 kg