ASUS logo

ASUS P8P67 LE Intel® P67 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122495
Info modified on:
30 Oct 2024, 13:12:00
Short summary description ASUS P8P67 LE Intel® P67 LGA 1155 (Socket H2) ATX:

ASUS P8P67 LE, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Non-ECC, 1066,1333,1600,1866,2133 MHz

Long summary description ASUS P8P67 LE Intel® P67 LGA 1155 (Socket H2) ATX:

ASUS P8P67 LE. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333,1600,1866,2133 MHz. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit LAN. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® P67

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.