ASUS logo

ASUS P8H67-M LE Intel® H67 LGA 1155 (Socket H2)

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143890
Info modified on:
30 Oct 2024, 13:11:56
Short summary description ASUS P8H67-M LE Intel® H67 LGA 1155 (Socket H2):

ASUS P8H67-M LE, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, Non-ECC

Long summary description ASUS P8H67-M LE Intel® H67 LGA 1155 (Socket H2):

ASUS P8H67-M LE. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8112L, Networking features: Gigabit LAN. Component for: PC, Motherboard chipset: Intel® H67, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.