ASUS logo

ASUS P8H61-M/LX motherboard Intel® H61 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145309
Info modified on:
21 Apr 2021, 10:45:53
Short summary description ASUS P8H61-M/LX motherboard Intel® H61 LGA 1155 (Socket H2) ATX:

ASUS P8H61-M/LX, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, DIMM, SATA

Long summary description ASUS P8H61-M/LX motherboard Intel® H61 LGA 1155 (Socket H2) ATX:

ASUS P8H61-M/LX. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM. Supported storage drive interfaces: SATA. LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.