ASUS logo

ASUS P5L-MX motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254177
Info modified on:
11 Dec 2018, 15:29:59
Short summary description ASUS P5L-MX motherboard LGA 775 (Socket T) micro ATX:

ASUS P5L-MX, Intel, LGA 775 (Socket T), 4 GB, Gb LAN PCIe, micro ATX, 5.1 channels

Long summary description ASUS P5L-MX motherboard LGA 775 (Socket T) micro ATX:

ASUS P5L-MX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: Gb LAN PCIe. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Power source type: ATX. BIOS memory size: 32 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.