ASUS logo

ASUS P5K/EPU - P35 LGA 775 LGA 775 (Socket T) ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83139
Info modified on:
04 Apr 2019, 08:37:41
Short summary description ASUS P5K/EPU - P35 LGA 775 LGA 775 (Socket T) ATX:

ASUS P5K/EPU - P35 LGA 775, Intel, LGA 775 (Socket T), 8 GB, ATX, ATX, PCI Express x16

Long summary description ASUS P5K/EPU - P35 LGA 775 LGA 775 (Socket T) ATX:

ASUS P5K/EPU - P35 LGA 775. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Motherboard form factor: ATX, Power source type: ATX. Graphics controller: PCI Express x16

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.