ASUS logo

ASUS P5B motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
275636
Info modified on:
11 Dec 2018, 15:29:59
Short summary description ASUS P5B motherboard LGA 775 (Socket T) ATX:

ASUS P5B, Intel, LGA 775 (Socket T), Gigabit Ethernet, ATX, 7.1 channels, ATX

Long summary description ASUS P5B motherboard LGA 775 (Socket T) ATX:

ASUS P5B. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. BIOS memory size: 64 Mbit. Width: 305 mm, Depth: 245 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.