ASUSPRO P2520LA-XO0526D, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 4 GB, 500 GB, Black
ASUSPRO P2520LA-XO0526D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Product colour: Black