ASUS logo

ASUSPRO P2430UA-0071A6200U laptop Intel® Core™ i5 i5-6200U 35,6 cm (14") 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55350
Info modified on:
01 Feb 2025, 06:00:32
Short summary description ASUSPRO P2430UA-0071A6200U laptop Intel® Core™ i5 i5-6200U 35,6 cm (14") 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black:

ASUSPRO P2430UA-0071A6200U, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUSPRO P2430UA-0071A6200U laptop Intel® Core™ i5 i5-6200U 35,6 cm (14") 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black:

ASUSPRO P2430UA-0071A6200U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,09 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.