ASUS N53SN-SZ237V, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 500 GB
ASUS N53SN-SZ237V. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 550M. Product colour: Silver. Weight: 2,7 kg