ASUS logo

ASUS Eee PC Disney MK90H-PIN018X Intel Pentium Mobile N270 Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition Pink

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55734
Info modified on:
22 Jan 2025, 05:37:54
Short summary description ASUS Eee PC Disney MK90H-PIN018X Intel Pentium Mobile N270 Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition Pink:

ASUS Eee PC Disney MK90H-PIN018X, Intel Pentium Mobile, 1,6 GHz, 22,6 cm (8.9"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description ASUS Eee PC Disney MK90H-PIN018X Intel Pentium Mobile N270 Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition Pink:

ASUS Eee PC Disney MK90H-PIN018X. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 22,6 cm (8.9"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Pink. Weight: 1,1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.