ASUS logo

ASUS M M52AD-XTREME-FR016S PC Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 8.1 Tower Black, Grey, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74244
Info modified on:
07 Oct 2024, 17:38:31
Short summary description ASUS M M52AD-XTREME-FR016S PC Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 8.1 Tower Black, Grey, Red:

ASUS M M52AD-XTREME-FR016S, 3,2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description ASUS M M52AD-XTREME-FR016S PC Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 8.1 Tower Black, Grey, Red:

ASUS M M52AD-XTREME-FR016S. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.