ASUS logo

ASUS M51SN-AS022C, FR Intel® Core™2 Duo T8100 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500M GS Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50764
Info modified on:
23 Jan 2025, 18:14:15
Short summary description ASUS M51SN-AS022C, FR Intel® Core™2 Duo T8100 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500M GS Windows Vista Home Premium:

ASUS M51SN-AS022C, FR, Intel® Core™2 Duo, 2,1 GHz, 39,1 cm (15.4"), 1440 x 900 pixels, 3 GB, 250 GB

Long summary description ASUS M51SN-AS022C, FR Intel® Core™2 Duo T8100 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500M GS Windows Vista Home Premium:

ASUS M51SN-AS022C, FR. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2,1 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Home Premium. Weight: 2,95 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.