ASUS M4N78 PRO, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD, Gigabit Ethernet
ASUS M4N78 PRO. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio chip: VIA VT1708S, Power source type: ATX