ASUS M32AD-SP050S, 3,6 GHz, Intel® Core™ i3, 6 GB, 1 TB, DVD-RW, Windows 8.1
ASUS M32AD-SP050S. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 8.1. Power supply: 350 W. Chassis type: Tower. Product type: PC