ASUS logo

ASUS Crosshair II Formula Socket AM2 ATX

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89939
Info modified on:
30 Oct 2024, 13:06:27
Short summary description ASUS Crosshair II Formula Socket AM2 ATX:

ASUS Crosshair II Formula, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD, 512 MB

Long summary description ASUS Crosshair II Formula Socket AM2 ATX:

ASUS Crosshair II Formula. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Maximum graphics card memory: 512 MB. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.