ASUS M M11BB-NL001S, 3,7 GHz, AMD A4, 4 GB, 500 GB, DVD Super Multi, Windows 8.1
ASUS M M11BB-NL001S. Processor frequency: 3,7 GHz, Processor family: AMD A4, Processor model: A4-6300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8370D. Operating system installed: Windows 8.1. Chassis type: Desktop. Product type: PC. Product colour: Black