ASUS M M11AD-UK002S, 2,8 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi, Windows 8
ASUS M M11AD-UK002S. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440S. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R7 240. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC