ASUS logo

ASUS K61IC-JX012X laptop Intel® Core™2 Duo T6600 40,6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 220M Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35783
Info modified on:
23 Jan 2025, 18:14:04
Short summary description ASUS K61IC-JX012X laptop Intel® Core™2 Duo T6600 40,6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 220M Windows 7 Professional Black:

ASUS K61IC-JX012X, Intel® Core™2 Duo, 2,2 GHz, 40,6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K61IC-JX012X laptop Intel® Core™2 Duo T6600 40,6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 220M Windows 7 Professional Black:

ASUS K61IC-JX012X. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2,2 GHz. Display diagonal: 40,6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 220M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.