ASUS logo

ASUS K551LB-XX210H laptop Intel® Core™ i5 i5-4200U 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71144
Info modified on:
01 Feb 2025, 06:07:00
Short summary description ASUS K551LB-XX210H laptop Intel® Core™ i5 i5-4200U 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

ASUS K551LB-XX210H, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS K551LB-XX210H laptop Intel® Core™ i5 i5-4200U 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

ASUS K551LB-XX210H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.