ASUS logo

ASUS K52N-EX297X laptop AMD V V160 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4200 Windows 7 Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44390
Info modified on:
23 Jan 2025, 18:16:48
Short summary description ASUS K52N-EX297X laptop AMD V V160 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4200 Windows 7 Professional:

ASUS K52N-EX297X, AMD V, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS K52N-EX297X laptop AMD V V160 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4200 Windows 7 Professional:

ASUS K52N-EX297X. Processor family: AMD V, Processor model: V160, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: Windows 7 Professional. Weight: 2,62 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.