ASUS K K31AN-IT002T, 2,41 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD Super Multi DL, Windows 10 Home
ASUS K K31AN-IT002T. Processor frequency: 2,41 GHz, Processor family: Intel® Pentium®, Processor model: J2900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Weight: 5,3 kg. Product colour: Black