ASUS VivoPC K20CD-K-NR009T, 3 GHz, Intel® Core™ i5, 8 GB, 512 GB, DVD Super Multi, Windows 10 Home
ASUS VivoPC K20CD-K-NR009T. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product colour: Silver