ASUS logo

ASUS GT730-1GD5-BRK graphics card NVIDIA GeForce GT 730 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111314
Info modified on:
02 Sept 2024, 20:24:34
Short summary description ASUS GT730-1GD5-BRK graphics card NVIDIA GeForce GT 730 1 GB GDDR5:

ASUS GT730-1GD5-BRK, GeForce GT 730, 1 GB, GDDR5, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GT730-1GD5-BRK graphics card NVIDIA GeForce GT 730 1 GB GDDR5:

ASUS GT730-1GD5-BRK. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 901 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 1252 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.4. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.