ASUS ROG GR6-5204ATE-GM, 2,2 GHz, Intel® Core™ i5, i5-5200U, 8 GB, 1 TB, Windows 10 Home
ASUS ROG GR6-5204ATE-GM. Processor frequency: 2,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-5200U. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 120 W. Chassis type: Mini PC. Product type: Mini PC