ASUS logo

ASUS ROG GL552JX-DM072H laptop Intel® Core™ i5 i5-4200H 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69690
Info modified on:
24 Jan 2025, 20:22:58
Short summary description ASUS ROG GL552JX-DM072H laptop Intel® Core™ i5 i5-4200H 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Black:

ASUS ROG GL552JX-DM072H, Intel® Core™ i5, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS ROG GL552JX-DM072H laptop Intel® Core™ i5 i5-4200H 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Black:

ASUS ROG GL552JX-DM072H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.