ASUS ROG GL10CS-NR113T, 2,9 GHz, Intel® Core™ i5, i5-9400, 16 GB, 1,51 TB, Windows 10 Home
ASUS ROG GL10CS-NR113T. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce GTX 1660. Wi-Fi. Operating system installed: Windows 10 Home. Product type: PC. Weight: 8 kg. Product colour: Black