ASUS ROG GL10CS-AU030T, 2,9 GHz, Intel® Core™ i5, i5-9400F, 8 GB, 512 GB, Windows 10 Home
ASUS ROG GL10CS-AU030T. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Wi-Fi. Operating system installed: Windows 10 Home. Product type: PC. Weight: 8 kg. Product colour: Black