ASUS logo

ASUS ROG G751JY-T7137H laptop Intel® Core™ i7 i7-4710HQ 43,9 cm (17.3") Full HD 24 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49683
Info modified on:
23 Jan 2025, 18:07:02
Short summary description ASUS ROG G751JY-T7137H laptop Intel® Core™ i7 i7-4710HQ 43,9 cm (17.3") Full HD 24 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black:

ASUS ROG G751JY-T7137H, Intel® Core™ i7, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 24 GB, 1,26 TB

Long summary description ASUS ROG G751JY-T7137H laptop Intel® Core™ i7 i7-4710HQ 43,9 cm (17.3") Full HD 24 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black:

ASUS ROG G751JY-T7137H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 24 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.