ASUS ROG G750JX-T4219H, Intel® Core™ i7, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,26 TB
ASUS ROG G750JX-T4219H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black