ASUS logo

ASUS ROG G51J-SZ028V, IT Intel® Core™ i7 i7-720QM 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82378
Info modified on:
24 Jan 2025, 20:43:20
Short summary description ASUS ROG G51J-SZ028V, IT Intel® Core™ i7 i7-720QM 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium:

ASUS ROG G51J-SZ028V, IT, Intel® Core™ i7, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 640 GB

Long summary description ASUS ROG G51J-SZ028V, IT Intel® Core™ i7 i7-720QM 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium:

ASUS ROG G51J-SZ028V, IT. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows 7 Home Premium. Weight: 3,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.