ASUS logo

ASUS ROG G20CB-UK002T PC Intel® Core™ i7 i7-6700 DDR4-SDRAM NVIDIA® GeForce® GTX 970 Windows 10 Home Tower Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36640
Info modified on:
14 Mar 2024, 18:29:09
Short summary description ASUS ROG G20CB-UK002T PC Intel® Core™ i7 i7-6700 DDR4-SDRAM NVIDIA® GeForce® GTX 970 Windows 10 Home Tower Black, Red:

ASUS ROG G20CB-UK002T, 3,4 GHz, Intel® Core™ i7, i7-6700, DDR4-SDRAM, Windows 10 Home

Long summary description ASUS ROG G20CB-UK002T PC Intel® Core™ i7 i7-6700 DDR4-SDRAM NVIDIA® GeForce® GTX 970 Windows 10 Home Tower Black, Red:

ASUS ROG G20CB-UK002T. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Wi-Fi. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Weight: 6,38 kg. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.